Kingbright Corporation 3.0X2.0MM BLUE SMD LED AA3021QBS/D

Description
Features and Applications 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED Low power consumption Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Status Indication Available in various colors
Request a Quote Datasheet
Description
Features and Applications 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED Low power consumption Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Status Indication Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.0X2.0MM BLUE SMD LED - AA3021QBS/D - Kingbright Corporation
City of Industry, CA, USA
3.0X2.0MM BLUE SMD LED
AA3021QBS/D
3.0X2.0MM BLUE SMD LED AA3021QBS/D
Features and Applications 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED Low power consumption Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Status Indication Available in various colors

Features and Applications

  • 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED
  • Low power consumption
  • Package : 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Illuminating icon
  • Status Indication
  • Available in various colors
Supplier's Site Datasheet
LED Indication - Discrete - 754-1522-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1522-6-ND
LED Indication - Discrete 754-1522-6-ND
Blue 465nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Blue 465nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1522-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1522-2-ND
LED Indication - Discrete 754-1522-2-ND
Blue 465nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Blue 465nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1522-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1522-1-ND
LED Indication - Discrete 754-1522-1-ND
Blue 465nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Blue 465nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA3021QBS/D
Standard LEDs - SMD AA3021QBS/D
Standard LEDs - SMD Blue Water Clear 470nm 200mcd

Standard LEDs - SMD Blue Water Clear 470nm 200mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AA3021QBS/D 754-1522-6-ND AA3021QBS/D
Product Name 3.0X2.0MM BLUE SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: PLCC SMD-3.0X2.0mm 2-SMD, J-Lead
LED Type Blue Blue
Peak Wavelength 465 nm (4650 Å) 460 nm (4600 Å)
Viewing Angle 125 degrees 125 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103079 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1 3/4
LED Type Blue
Viewing Angle 30 degrees
View Details
Specs
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 70 degrees
View Details