Kingbright Corporation 3.0X2.0MM GREEN SMD LED AA3021SGS

Description
Features and Applications 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED Low power consumption Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Status Indication Available in various colors
Request a Quote Datasheet
Description
Features and Applications 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED Low power consumption Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Status Indication Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.0X2.0MM GREEN SMD LED - AA3021SGS - Kingbright Corporation
City of Industry, CA, USA
3.0X2.0MM GREEN SMD LED
AA3021SGS
3.0X2.0MM GREEN SMD LED AA3021SGS
Features and Applications 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED Low power consumption Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Status Indication Available in various colors

Features and Applications

  • 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED
  • Low power consumption
  • Package : 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Illuminating icon
  • Status Indication
  • Available in various colors
Supplier's Site Datasheet
LED Indication - Discrete - 754-1524-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1524-6-ND
LED Indication - Discrete 754-1524-6-ND
Green 568nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Green 568nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1524-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1524-1-ND
LED Indication - Discrete 754-1524-1-ND
Green 568nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Green 568nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1524-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1524-2-ND
LED Indication - Discrete 754-1524-2-ND
Green 568nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Green 568nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA3021SGS
Standard LEDs - SMD AA3021SGS
Standard LEDs - SMD Green Water Clear 568nm 22mcd

Standard LEDs - SMD Green Water Clear 568nm 22mcd

Buy Now Datasheet
LED GREEN RECT CLEAR SMD - 432-AA3021SGS - Utmel Electronic Limited
Hong Kong, China
LED GREEN RECT CLEAR SMD
432-AA3021SGS
LED GREEN RECT CLEAR SMD 432-AA3021SGS
LED GREEN RECT CLEAR SMD

LED GREEN RECT CLEAR SMD

Supplier's Site

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AA3021SGS 754-1524-6-ND AA3021SGS 432-AA3021SGS
Product Name 3.0X2.0MM GREEN SMD LED LED Indication - Discrete Standard LEDs - SMD LED GREEN RECT CLEAR SMD
LED Package: PLCC SMD-3.0X2.0mm 2-SMD, J-Lead 2.70mm Lx2.00mm W
LED Type Green Green Green; Green
Peak Wavelength 568 nm (5680 Å) 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 125 degrees 125 degrees 125 degrees
Luminous Intensity 20 milliCandela 20 milliCandela 22 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 754-1846-2-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 590 to 645 nm (5900 to 6450 Å)
View Details