Kingbright Corporation 3.0X2.0MM GREEN SMD LED AA3021MGS

Description
Features and Applications 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED Low power consumption Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Status Indication Available in various colors
Datasheet
Description
Features and Applications 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED Low power consumption Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Status Indication Available in various colors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.0X2.0MM GREEN SMD LED - AA3021MGS - Kingbright Corporation
City of Industry, CA, USA
3.0X2.0MM GREEN SMD LED
AA3021MGS
3.0X2.0MM GREEN SMD LED AA3021MGS
Features and Applications 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED Low power consumption Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Status Indication Available in various colors

Features and Applications

  • 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED
  • Low power consumption
  • Package : 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Illuminating icon
  • Status Indication
  • Available in various colors
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number AA3021MGS
Product Name 3.0X2.0MM GREEN SMD LED
LED Package: PLCC SMD-3.0X2.0mm
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
LEDs - 8968383 - RS Components, Ltd.
JKL Components Corporation
Specs
LED Package: 4.75 (dia.) x 25mm
LED Type White; White
Viewing Angle 90 degrees
View Details
3 suppliers
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details