Red 625nm LED Indication - Discrete 1.8V 2-SMD, J-Lead
Red 625nm LED Indication - Discrete 1.8V 2-SMD, J-Lead
Red 625nm LED Indication - Discrete 1.8V 2-SMD, J-Lead
Standard LEDs - SMD 3mmX2mm SMD LED LAMP HYPER RED
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 754-2058-6-ND | AA3021LSESK/J3-TR |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 2-SMD, J-Lead | |
| LED Type | Red | |
| Peak Wavelength | 640 nm (6400 Å) | |
| Viewing Angle | 125 degrees |