Kingbright Corporation 2.5X2.0MM GRN SMD LED GULL WING AM2520SGC03

Description
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)
Request a Quote Datasheet
Description
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5X2.0MM GRN SMD LED GULL WING - AM2520SGC03 - Kingbright Corporation
City of Industry, CA, USA
2.5X2.0MM GRN SMD LED GULL WING
AM2520SGC03
2.5X2.0MM GRN SMD LED GULL WING AM2520SGC03
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)

Features and Applications

  • Subminiature package
  • Long life - solid state reliability
  • Moisture sensitivity level : level 3
  • Package : 1000pcs / reel
  • RoHS compliant
  • Status indication
  • Available with different leads (flat, gull-wing, yoke, and z-bend)
Supplier's Site Datasheet
LED Indication - Discrete - 754-1414-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1414-1-ND
LED Indication - Discrete 754-1414-1-ND
Green 568nm LED Indication - Discrete 2.2V 2-SMD, Gull Wing

Green 568nm LED Indication - Discrete 2.2V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 754-1414-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1414-2-ND
LED Indication - Discrete 754-1414-2-ND
Green 568nm LED Indication - Discrete 2.2V 2-SMD, Gull Wing

Green 568nm LED Indication - Discrete 2.2V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 754-1414-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1414-6-ND
LED Indication - Discrete 754-1414-6-ND
Green 568nm LED Indication - Discrete 2.2V 2-SMD, Gull Wing

Green 568nm LED Indication - Discrete 2.2V 2-SMD, Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AM2520SGC03
Standard LEDs - SMD AM2520SGC03
Standard LEDs - SMD GREEN WATER CLEAR

Standard LEDs - SMD GREEN WATER CLEAR

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AM2520SGC03 754-1414-1-ND AM2520SGC03
Product Name 2.5X2.0MM GRN SMD LED GULL WING LED Indication - Discrete Standard LEDs - SMD
LED Package: Gull Wing 2-SMD, Gull Wing
LED Type Green Green
Peak Wavelength 568 nm (5680 Å) 565 nm (5650 Å)
Viewing Angle 20 degrees 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918817 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details