Kingbright Corporation LED Indication - Discrete AA3020AEC

Description
Red 625nm LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Red 625nm LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1001-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1001-2-ND
LED Indication - Discrete 754-1001-2-ND
Red 625nm LED Indication - Discrete 2V 2-SMD, J-Lead

Red 625nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-1001-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, J-Lead
LED Type Red
Peak Wavelength 627 nm (6270 Å)
Viewing Angle 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details