Kingbright Corporation LED Indication - Discrete AA2810ASYSK/J3

Description
Yellow 590nm LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-2057-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2057-1-ND
LED Indication - Discrete 754-2057-1-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, J-Lead

Yellow 590nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-2057-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2057-6-ND
LED Indication - Discrete 754-2057-6-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, J-Lead

Yellow 590nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-2057-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2057-2-ND
LED Indication - Discrete 754-2057-2-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, J-Lead

Yellow 590nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-2057-1-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, J-Lead
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 754-AA1608LSESKCT-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details