IDEA, Inc. Round Through-Hole Lamp IGD 2152

Description
Round lamp, 1/2" leads, diffused
Description
Round lamp, 1/2" leads, diffused

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
Round Through-Hole Lamp
IGD 2152
Round Through-Hole Lamp IGD 2152
Round lamp, 1/2" leads, diffused

Round lamp, 1/2" leads, diffused

Supplier's Site

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IGD 2152
Product Name Round Through-Hole Lamp
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - AA4040SRC - 111414-AA4040SRC - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 90 degrees
View Details
5 suppliers