Kingbright Corporation 2.8X0.8MM RA BLUE SMD LED AA2810AQBS/D

Description
Features and Applications Righ angle SMT LED 2.8 x 0.8 x 1.2mm Package : 2000pcs / reel Moisture sensitivity level : level 3 Low current IF=5mA operating RoHS compliant Ideal for backlighting Edge Light Available in various colors
Request a Quote Datasheet
Description
Features and Applications Righ angle SMT LED 2.8 x 0.8 x 1.2mm Package : 2000pcs / reel Moisture sensitivity level : level 3 Low current IF=5mA operating RoHS compliant Ideal for backlighting Edge Light Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.8X0.8MM RA BLUE SMD LED - AA2810AQBS/D - Kingbright Corporation
City of Industry, CA, USA
2.8X0.8MM RA BLUE SMD LED
AA2810AQBS/D
2.8X0.8MM RA BLUE SMD LED AA2810AQBS/D
Features and Applications Righ angle SMT LED 2.8 x 0.8 x 1.2mm Package : 2000pcs / reel Moisture sensitivity level : level 3 Low current IF=5mA operating RoHS compliant Ideal for backlighting Edge Light Available in various colors

Features and Applications

  • Righ angle SMT LED
  • 2.8 x 0.8 x 1.2mm
  • Package : 2000pcs / reel
  • Moisture sensitivity level : level 3
  • Low current IF=5mA operating
  • RoHS compliant
  • Ideal for backlighting
  • Edge Light
  • Available in various colors
Supplier's Site Datasheet
LED Indication - Discrete - 754-1831-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1831-2-ND
LED Indication - Discrete 754-1831-2-ND
Blue 465nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Blue 465nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1831-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1831-6-ND
LED Indication - Discrete 754-1831-6-ND
Blue 465nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Blue 465nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1831-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1831-1-ND
LED Indication - Discrete 754-1831-1-ND
Blue 465nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Blue 465nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA2810AQBS/D
Standard LEDs - SMD AA2810AQBS/D
Standard LEDs - SMD RA Blue 470nm 150mcd 110deg Water Clr

Standard LEDs - SMD RA Blue 470nm 150mcd 110deg Water Clr

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AA2810AQBS/D 754-1831-2-ND AA2810AQBS/D
Product Name 2.8X0.8MM RA BLUE SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: Right Angle-2.8X1.0mm 2-SMD, J-Lead
LED Type Blue Blue
Peak Wavelength 465 nm (4650 Å) 460 nm (4600 Å)
Viewing Angle 110 degrees 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
View Details
2.0X1.2MM GRN SMD LED - AP2012CGCK - Kingbright Corporation
Specs
LED Package: 0805 LED Height-1.1mm
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
2 suppliers