Kingbright Corporation 2.8X0.8MM RA GREEN SMD LED AA2810ACGSK

Description
Features and Applications Righ angle SMT LED 2.8 x 0.8 x 1.2mm Package : 2000pcs / reel Moisture sensitivity level : level 3 Low current IF=5mA operating RoHS compliant Ideal for backlighting Edge Light Available in various colors
Request a Quote Datasheet
Description
Features and Applications Righ angle SMT LED 2.8 x 0.8 x 1.2mm Package : 2000pcs / reel Moisture sensitivity level : level 3 Low current IF=5mA operating RoHS compliant Ideal for backlighting Edge Light Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.8X0.8MM RA GREEN SMD LED - AA2810ACGSK - Kingbright Corporation
City of Industry, CA, USA
2.8X0.8MM RA GREEN SMD LED
AA2810ACGSK
2.8X0.8MM RA GREEN SMD LED AA2810ACGSK
Features and Applications Righ angle SMT LED 2.8 x 0.8 x 1.2mm Package : 2000pcs / reel Moisture sensitivity level : level 3 Low current IF=5mA operating RoHS compliant Ideal for backlighting Edge Light Available in various colors

Features and Applications

  • Righ angle SMT LED
  • 2.8 x 0.8 x 1.2mm
  • Package : 2000pcs / reel
  • Moisture sensitivity level : level 3
  • Low current IF=5mA operating
  • RoHS compliant
  • Ideal for backlighting
  • Edge Light
  • Available in various colors
Supplier's Site Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1000030-AA2810ACGSK
Optoelectronics - LED Indication - Discrete 1000030-AA2810ACGSK
Win Source Part Number: 1000030-AA2810ACGSK Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel Standard Package: 2,000 Configuration: Standard Viewing Angle: 110° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 60mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 570nm Wavelength - Peak: 574nm Height (Max): 0.80mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, J-Lead Supplier Device Package: Chip LED Dimension: 2.80mm L x 1.20mm W Lens Style: Rectangle with Flat Top Lens Size: 2.30mm x 0.57mm ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: Q11019493,754-1830-2 ,754-1830-6,AA2810AC GSK-ND,754-1830-1 Base Product Number: AA2810

Win Source Part Number: 1000030-AA2810ACGSK
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel
Standard Package: 2,000
Configuration: Standard
Viewing Angle: 110°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 60mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 570nm
Wavelength - Peak: 574nm
Height (Max): 0.80mm
Mounting Type: Surface Mount, Right Angle
Package / Case: 2-SMD, J-Lead
Supplier Device Package: Chip LED
Dimension: 2.80mm L x 1.20mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.30mm x 0.57mm
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: Q11019493,754-1830-2,754-1830-6,AA2810ACGSK-ND,754-1830-1
Base Product Number: AA2810

Buy Now Datasheet
LED Indication - Discrete - 754-1830-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1830-1-ND
LED Indication - Discrete 754-1830-1-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Green 570nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1830-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1830-6-ND
LED Indication - Discrete 754-1830-6-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Green 570nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1830-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1830-2-ND
LED Indication - Discrete 754-1830-2-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Green 570nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA2810ACGSK
Standard LEDs - SMD AA2810ACGSK
Standard LEDs - SMD RA Grn 570nm 60mcd 110deg Water Clr

Standard LEDs - SMD RA Grn 570nm 60mcd 110deg Water Clr

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AA2810ACGSK 1000030-AA2810ACGSK 754-1830-1-ND AA2810ACGSK
Product Name 2.8X0.8MM RA GREEN SMD LED Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - SMD
LED Package: Right Angle-2.8X1.0mm 2-SMD, J-Lead
LED Type Green Green; Green Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å) 574 nm (5740 Å)
Viewing Angle 110 degrees 110 degrees 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - 1497-XZM2CYK54W-1DKR-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Orange; Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 140 degrees
View Details