Yellow 590nm LED Indication - Discrete 2V 0805 (2012 Metric)
LED YELLOW CLEAR 2SMD
LED YELLOW CLEAR 2SMD
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1497-XZM2CYK54W-1TR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 0805 (2012 Metric) |
| LED Type | Yellow |
| Peak Wavelength | 590 nm (5900 Å) |
| Viewing Angle | 120 degrees |