Kingbright Corporation 2.2X1.4MM ORANGE SMD LED AA2214SESK

Description
Features and Applications Low power consumption 2.2 x 1.4 x 1.3mm (LxWxH) Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for consumer applications Suitable for general lighting applications Ideal for backlighting Illuminate icon Status Indication
Request a Quote Datasheet
Description
Features and Applications Low power consumption 2.2 x 1.4 x 1.3mm (LxWxH) Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for consumer applications Suitable for general lighting applications Ideal for backlighting Illuminate icon Status Indication
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2X1.4MM ORANGE SMD LED - AA2214SESK - Kingbright Corporation
City of Industry, CA, USA
2.2X1.4MM ORANGE SMD LED
AA2214SESK
2.2X1.4MM ORANGE SMD LED AA2214SESK
Features and Applications Low power consumption 2.2 x 1.4 x 1.3mm (LxWxH) Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for consumer applications Suitable for general lighting applications Ideal for backlighting Illuminate icon Status Indication

Features and Applications

  • Low power consumption
  • 2.2 x 1.4 x 1.3mm (LxWxH)
  • Package : 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Suitable for consumer applications
  • Suitable for general lighting applications
  • Ideal for backlighting
  • Illuminate icon
  • Status Indication
Supplier's Site Datasheet
LED Indication - Discrete - 754-1627-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1627-1-ND
LED Indication - Discrete 754-1627-1-ND
Orange 601nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Orange 601nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1627-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1627-2-ND
LED Indication - Discrete 754-1627-2-ND
Orange 601nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Orange 601nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1627-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1627-6-ND
LED Indication - Discrete 754-1627-6-ND
Orange 601nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Orange 601nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
Super Bright Orange 2.2 x 1.4 X 1.3 mm 120° Clear 400/180 mcd 2.5 V LED Lamp SMT - 432-AA2214SESK - Utmel Electronic Limited
Hong Kong, China
Super Bright Orange 2.2 x 1.4 X 1.3 mm 120° Clear 400/180 mcd 2.5 V LED Lamp SMT
432-AA2214SESK
Super Bright Orange 2.2 x 1.4 X 1.3 mm 120° Clear 400/180 mcd 2.5 V LED Lamp SMT 432-AA2214SESK
Super Bright Orange 2.2 x 1.4 X 1.3 mm 120° Clear 400/180 mcd 2.5 V LED Lamp SMT

Super Bright Orange 2.2 x 1.4 X 1.3 mm 120° Clear 400/180 mcd 2.5 V LED Lamp SMT

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA2214SESK
Standard LEDs - SMD AA2214SESK
Standard LEDs - SMD Orange 601nm 450mcd Water Clr 120 Deg

Standard LEDs - SMD Orange 601nm 450mcd Water Clr 120 Deg

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AA2214SESK 754-1627-1-ND 432-AA2214SESK AA2214SESK
Product Name 2.2X1.4MM ORANGE SMD LED LED Indication - Discrete Super Bright Orange 2.2 x 1.4 X 1.3 mm 120° Clear 400/180 mcd 2.5 V LED Lamp SMT Standard LEDs - SMD
LED Package: PLCC SMD-2.2X1.4mm 2-SMD, J-Lead 2.00mm Lx1.40mm W
LED Type Orange Orange Orange; Orange
Peak Wavelength 601 nm (6010 Å) 610 nm (6100 Å) 610 nm (6100 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 180 milliCandela 180 milliCandela 180 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169856 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details