Kingbright Corporation LED Indication - Discrete AA1608LVBS/A-295V

Description
1.6X0.8MM (0603) BLUE PLCC2 SMD
Request a Quote Datasheet
Description
1.6X0.8MM (0603) BLUE PLCC2 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-AA1608LVBS/A-295VTB-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA1608LVBS/A-295VTB-ND
LED Indication - Discrete 754-AA1608LVBS/A-295VTB-ND
1.6X0.8MM (0603) BLUE PLCC2 SMD

1.6X0.8MM (0603) BLUE PLCC2 SMD

Buy Now Datasheet
LED Indication - Discrete - 754-AA1608LVBS/A-295VCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA1608LVBS/A-295VCT-ND
LED Indication - Discrete 754-AA1608LVBS/A-295VCT-ND
1.6X0.8MM (0603) BLUE PLCC2 SMD

1.6X0.8MM (0603) BLUE PLCC2 SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-AA1608LVBS/A-295VTB-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 463 nm (4630 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1118226-APA2106SRCPRV - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 120 degrees
View Details
2 suppliers
LED Indication - Discrete - 1497-1263-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details