Kingbright Corporation LED Indication - Discrete AA1608LSYSK

Description
1.6X0.8MM (0603) YELLOW PLCC2 SM
Request a Quote Datasheet
Description
1.6X0.8MM (0603) YELLOW PLCC2 SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-AA1608LSYSKTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA1608LSYSKTR-ND
LED Indication - Discrete 754-AA1608LSYSKTR-ND
1.6X0.8MM (0603) YELLOW PLCC2 SM

1.6X0.8MM (0603) YELLOW PLCC2 SM

Buy Now Datasheet
LED Indication - Discrete - 754-AA1608LSYSKCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA1608LSYSKCT-ND
LED Indication - Discrete 754-AA1608LSYSKCT-ND
1.6X0.8MM (0603) YELLOW PLCC2 SM

1.6X0.8MM (0603) YELLOW PLCC2 SM

Buy Now Datasheet
LED Indication - Discrete - 754-AA1608LSYSKDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA1608LSYSKDKR-ND
LED Indication - Discrete 754-AA1608LSYSKDKR-ND
1.6X0.8MM (0603) YELLOW PLCC2 SM

1.6X0.8MM (0603) YELLOW PLCC2 SM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-AA1608LSYSKTR-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
3.2X2.7MM RED/GREEN SMD LED - APB3227SURKZGC - Kingbright Corporation
Specs
LED Package: Top-Emitting Bi-Color SMD LED
LED Type Red; Green
Peak Wavelength 525 to 630 nm (5250 to 6300 Å)
View Details
3 suppliers