The TOS5101 is designed exclusively for hipot testing of electronic equipment and components conforming to various safety standards. The use of a high luminance, large fluorescent display tube for the display enables data including measured values, status and judgment results to be extremely legible. The Pass/fail function employs a window comparator method that enables TOS5101 to make fail judgment of current leakage over the upper reference value and below the lower reference value which can be set on the front panel.
| Kikusui America, Inc. | |
|---|---|
| Product Category | Electrical Safety Testers |
| Product Number | TOS5101 |
| Product Name | TOS5000 Series [10kV AC/DC] Hipot Tester |
| Types of Measurements | AC Dielectric; DC Dielectric; DC Hipot; AC Hipot |
| AC Voltage Out | 0.0 to 10000 volts |
| AC Current Out | 0.0 to 0.0500 amps |
| DC Volts Out | 0.0 to 10000 volts |
| DC Current Out | 0.0 to 0.0050 amps |