Keystone Electronics Corp. Pan Head Stainless Steel Screw 9908

Description
Part Number: 9908 Drive: Phillips Length: .750 [19.1] Material: Stainless Steel Thread: 8-32
Request a Quote Datasheet
Description
Part Number: 9908 Drive: Phillips Length: .750 [19.1] Material: Stainless Steel Thread: 8-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pan Head Stainless Steel Screw - 9908 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Pan Head Stainless Steel Screw
9908
Pan Head Stainless Steel Screw 9908
Part Number: 9908 Drive: Phillips Length: .750 [19.1] Material: Stainless Steel Thread: 8-32

Part Number: 9908

  • Drive: Phillips
  • Length: .750 [19.1]
  • Material: Stainless Steel
  • Thread: 8-32
Buy Now Datasheet
Machine Screw - 36-9908-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9908-ND
Machine Screw 36-9908-ND
#8-32 Pan Head Machine Screw Phillips Drive Steel

#8-32 Pan Head Machine Screw Phillips Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9908 36-9908-ND
Product Name Pan Head Stainless Steel Screw Machine Screw
Head Type Pan Head Pan Head
Standard Drives Philips / Frearson Philips / Frearson
Material Stainless Steel Steel
Length 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

#8Self Tapping Screw-.375
Specs
Screw Type Self Drilling / Thread Cutting Screw
Standard Drives Hex Socket / Allen; Slotted
Material Steel
View Details
2 suppliers
Jack Screw Clear .187
Keystone Electronics Corp.
Specs
Material Steel
Finish Zinc Plated
Length 0.1870 inch (4.75 mm)
View Details
Binding Head Screw - 9450 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Plastic; Nylon
View Details
3 suppliers
SS Thumb Screw .312
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Stainless Steel
Length 0.3120 inch (7.92 mm)
View Details
2 suppliers