Keystone Electronics Corp.
Slotted Jack Screw-Clear w/ Hardware,.250" Length
7295
Description
Part Number: 7295
D Diameter: .187 (4.8)
Drive: Slotted
Finish/Plating: Zinc & Clear Chromate
Hardware: Yes
Length: .250 [6.4]
Material: Steel
Shape: Hex
Style: Jack Screw
Thread: 4-40
Type: Slotted
3/16 Slotted Hex & Hardware
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 7295
D Diameter: .187 (4.8)
Drive: Slotted
Finish/Plating: Zinc & Clear Chromate
Hardware: Yes
Length: .250 [6.4]
Material: Steel
Shape: Hex
Style: Jack Screw
Thread: 4-40
Type: Slotted
3/16 Slotted Hex & Hardware
Request a Quote
Email Supplier
Datasheet
Suppliers
Slotted Jack Screw-Clear w/ Hardware,.250" Length
7295
Part Number: 7295
D Diameter: .187 (4.8)
Drive: Slotted
Finish/Plating: Zinc & Clear Chromate
Hardware: Yes
Length: .250 [6.4]
Material: Steel
Shape: Hex
Style: Jack Screw
Thread: 4-40
Type: Slotted
3/16 Slotted Hex & Hardware
Part Number: 7295
- D Diameter: .187 (4.8)
- Drive: Slotted
- Finish/Plating: Zinc & Clear Chromate
- Hardware: Yes
- Length: .250 [6.4]
- Material: Steel
- Shape: Hex
- Style: Jack Screw
- Thread: 4-40
- Type: Slotted
- 3/16 Slotted Hex & Hardware
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
7295 |
|
Product Name
|
Slotted Jack Screw-Clear w/ Hardware,.250" Length |
|
Standard Drives
|
Slotted
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Screw Type
Machine Screw
Head Type
Flat Head
Material
Steel
View Details
2 suppliers
Keystone Electronics Corp.
Screw Type
Machine Screw
Head Type
Binding Head
Material
Brass
View Details
2 suppliers
Keystone Electronics Corp.
Screw Type
Machine Screw
Head Type
Flat Head
Material
Steel
View Details
2 suppliers
Keystone Electronics Corp.
Screw Type
Thumb Screw
Material
Stainless Steel
Length
0.4370 inch (11.1 mm)
View Details
2 suppliers