Keystone Electronics Corp. Nylon Thumb Screw 8-32 x .250" 2506

Description
Part Number: 2506 D Diameter: .425 (10.8) Drive: Knurled Hardware: No Length: .250 [6.4] Material: Nylon Thread: 8-32
Request a Quote Datasheet
Description
Part Number: 2506 D Diameter: .425 (10.8) Drive: Knurled Hardware: No Length: .250 [6.4] Material: Nylon Thread: 8-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nylon Thumb Screw 8-32 x .250
New Hyde Park, NY, USA
Nylon Thumb Screw 8-32 x .250"
2506
Nylon Thumb Screw 8-32 x .250" 2506
Part Number: 2506 D Diameter: .425 (10.8) Drive: Knurled Hardware: No Length: .250 [6.4] Material: Nylon Thread: 8-32

Part Number: 2506

  • D Diameter: .425 (10.8)
  • Drive: Knurled
  • Hardware: No
  • Length: .250 [6.4]
  • Material: Nylon
  • Thread: 8-32
Buy Now Datasheet
Thumb Screw - 36-2506-ND - DigiKey
Thief River Falls, MN, United States
Thumb Screw
36-2506-ND
Thumb Screw 36-2506-ND
#8-32 Knob Thumb Screw Drive Nylon

#8-32 Knob Thumb Screw Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 2506 36-2506-ND
Product Name Nylon Thumb Screw 8-32 x .250" Thumb Screw
Screw Type Thumb Screw
Unlock Full Specs
to access all available technical data

Similar Products

Pan Head Stainless Steel Screw - 9902 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Standard Drives Philips / Frearson
Material Stainless Steel
View Details
3 suppliers
Titanium SHCS M3 x 30mm Long - 25035 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1.18 inch (30 mm)
View Details
2 suppliers
Shoulder Screw - 36-2415-ND - DigiKey
Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Other; Cheese Head
Standard Drives Slotted
View Details
Slotted Head Shoulder Screw - 2430 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Standard Drives Slotted
Material Stainless Steel
View Details
2 suppliers