Keystone Electronics Corp. M4 Pan Head Machine Screw, 25.00L 29358

Description
Part Number: 29358 Length: 25mm [.984] Material: Nylon 6/6 V-2 Thread: M4
Request a Quote Datasheet
Description
Part Number: 29358 Length: 25mm [.984] Material: Nylon 6/6 V-2 Thread: M4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M4 Pan Head Machine Screw, 25.00L - 29358 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M4 Pan Head Machine Screw, 25.00L
29358
M4 Pan Head Machine Screw, 25.00L 29358
Part Number: 29358 Length: 25mm [.984] Material: Nylon 6/6 V-2 Thread: M4

Part Number: 29358

  • Length: 25mm [.984]
  • Material: Nylon 6/6 V-2
  • Thread: M4
Buy Now Datasheet
Machine Screw - 36-29358-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-29358-ND
Machine Screw 36-29358-ND
M4x0.7 Pan Head Machine Screw Slotted Drive Nylon

M4x0.7 Pan Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 29358 36-29358-ND
Product Name M4 Pan Head Machine Screw, 25.00L Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Pan Head Pan Head
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 1/4-20 x .250 Long - 21904 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
#10Self Tapping Screw-.500
Specs
Screw Type Self Drilling / Thread Cutting Screw
Standard Drives Slotted
Material Steel
View Details
2 suppliers
Pan Head Screw - 4690 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers
Titanium SHCS M5 x 20mm Long - 25053 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7874 inch (20 mm)
View Details
2 suppliers