Keystone Electronics Corp. Pan Head Stainless Steel Screw 9906

Description
Part Number: 9906 Drive: Phillips Length: .375 [9.5] Material: Stainless Steel Thread: 8-32
Request a Quote Datasheet
Description
Part Number: 9906 Drive: Phillips Length: .375 [9.5] Material: Stainless Steel Thread: 8-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pan Head Stainless Steel Screw - 9906 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Pan Head Stainless Steel Screw
9906
Pan Head Stainless Steel Screw 9906
Part Number: 9906 Drive: Phillips Length: .375 [9.5] Material: Stainless Steel Thread: 8-32

Part Number: 9906

  • Drive: Phillips
  • Length: .375 [9.5]
  • Material: Stainless Steel
  • Thread: 8-32
Buy Now Datasheet
Machine Screw - 36-9906-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9906-ND
Machine Screw 36-9906-ND
#8-32 Pan Head Machine Screw Phillips Drive Stainless Steel

#8-32 Pan Head Machine Screw Phillips Drive Stainless Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9906 36-9906-ND
Product Name Pan Head Stainless Steel Screw Machine Screw
Head Type Pan Head Pan Head
Standard Drives Philips / Frearson Philips / Frearson
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

M4 Pan Head Machine Screw, 12.00L - 29354 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Slotted
View Details
2 suppliers
Binding Head Screw - 9548 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  ; Flat Head
Material Plastic; Nylon
View Details
3 suppliers
Titanium SHCS M3 x 10mm Long - 25031 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3937 inch (10 mm)
View Details
2 suppliers
Shoulder Screw - 36-2417-ND - DigiKey
Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Other; Cheese Head
Standard Drives Slotted
View Details