Keystone Electronics Corp. Flat Head Screw 9530

Description
Part Number: 9530 Length: .625 [15.9] Material: Nylon Style: Flat Head Thread: 4-40 Type: Screw, Machine
Request a Quote
Description
Part Number: 9530 Length: .625 [15.9] Material: Nylon Style: Flat Head Thread: 4-40 Type: Screw, Machine
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Machine screw with flat head, nylon 6/6 material, 4-40 thread, and .625 inch (15.9 mm) length.

Datasheet Summary
Powered by GS/AI

Machine screw with flat head, nylon 6/6 material, 4-40 thread, and .625 inch (15.9 mm) length.

Suppliers

Company
Product
Description
Supplier Links
Flat Head Screw - 9530 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Head Screw
9530
Flat Head Screw 9530
Part Number: 9530 Length: .625 [15.9] Material: Nylon Style: Flat Head Thread: 4-40 Type: Screw, Machine

Part Number: 9530

  • Length: .625 [15.9]
  • Material: Nylon
  • Style: Flat Head
  • Thread: 4-40
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9530-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9530-ND
Machine Screw 36-9530-ND
#4-40 Flat Head Machine Screw Slotted Drive Nylon

#4-40 Flat Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9530 36-9530-ND
Product Name Flat Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Flat Head Flat Head
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

M3 Pan Head Screw, 25.0 L - 29318 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Material Steel
Length 0.9843 inch (25 mm)
View Details
2 suppliers
Slotted Shoulder Screw 6-32 Thread - 2426 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Standard Drives Slotted
Material Stainless Steel
View Details
2 suppliers
Bow Tie Panel Clip, .250 [6.3] long - 2060 - Keystone Electronics Corp.
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Chromate
View Details
2 suppliers
Binding Head Screw, 6-32, Black - 8190-3 - Keystone Electronics Corp.
Specs
Head Type Binding Head  
Inch # 6
View Details