Keystone Electronics Corp. #8Self Tapping Screw-.500" length 9579

Description
Part Number: 9579 Length: .500 [12.7] Material: Steel Style: Slot Head Thread: #8 Type: Screw, Self Tapping
Request a Quote Datasheet
Description
Part Number: 9579 Length: .500 [12.7] Material: Steel Style: Slot Head Thread: #8 Type: Screw, Self Tapping
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
#8Self Tapping Screw-.500
New Hyde Park, NY, USA
#8Self Tapping Screw-.500" length
9579
#8Self Tapping Screw-.500" length 9579
Part Number: 9579 Length: .500 [12.7] Material: Steel Style: Slot Head Thread: #8 Type: Screw, Self Tapping

Part Number: 9579

  • Length: .500 [12.7]
  • Material: Steel
  • Style: Slot Head
  • Thread: #8
  • Type: Screw, Self Tapping
Buy Now Datasheet
Sheet Metal Screw - 36-9579-ND - DigiKey
Thief River Falls, MN, United States
Sheet Metal Screw
36-9579-ND
Sheet Metal Screw 36-9579-ND
#8 Hex Head Sheet Metal Screw Slotted Drive Steel

#8 Hex Head Sheet Metal Screw Slotted Drive Steel

Buy Now Datasheet
Screw Self Tap #8 X 1/2 Steel Rohs Compliant Keystone - 01J0070 - Newark, An Avnet Company
Chicago, IL, United States
Screw Self Tap #8 X 1/2 Steel Rohs Compliant Keystone
01J0070
Screw Self Tap #8 X 1/2 Steel Rohs Compliant Keystone 01J0070
SCREW SELF TAP #8 X 1/2 STEEL ROHS COMPLIANT: YES

SCREW SELF TAP #8 X 1/2 STEEL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Screws Screws Screws
Product Number 9579 36-9579-ND 01J0070
Product Name #8Self Tapping Screw-.500" length Sheet Metal Screw Screw Self Tap #8 X 1/2 Steel Rohs Compliant Keystone
Screw Type Self Drilling / Thread Cutting Screw Sheet Metal Screw
Standard Drives Slotted Slotted
Material Steel Steel
Length 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Binding Head Screw - 9426 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers
M4 Binding Head Screw, -4 White - 9192-4 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers
Titanium SHCS 10-32 x 1.00 Long - 21016 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1 inch (25.4 mm)
View Details
2 suppliers
Binding Head Screw - 9416 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers