Keystone Electronics Corp. Binding Head Screw 9450

Description
Part Number: 9450 Length: .500 [12.7] Material: Nylon Style: Binding Head Thread: 10-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9450 Length: .500 [12.7] Material: Nylon Style: Binding Head Thread: 10-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Head Screw - 9450 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Binding Head Screw
9450
Binding Head Screw 9450
Part Number: 9450 Length: .500 [12.7] Material: Nylon Style: Binding Head Thread: 10-32 Type: Screw, Machine

Part Number: 9450

  • Length: .500 [12.7]
  • Material: Nylon
  • Style: Binding Head
  • Thread: 10-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9450-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9450-ND
Machine Screw 36-9450-ND
#10-32 Binding Head Machine Screw Slotted Drive Nylon

#10-32 Binding Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet
Screw, Binder, Nylon, 10-32, 12.7Mm; Thread Size Metric Keystone - 01J0003 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Binder, Nylon, 10-32, 12.7Mm; Thread Size Metric Keystone
01J0003
Screw, Binder, Nylon, 10-32, 12.7Mm; Thread Size Metric Keystone 01J0003
SCREW, BINDER, NYLON, 10-32, 12.7MM; Thread Size - Metric:-; Thread Size - Imperial:10-32; Screw Length:12.7mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Binder Head Slotted RoHS Compliant: Yes

SCREW, BINDER, NYLON, 10-32, 12.7MM; Thread Size - Metric:-; Thread Size - Imperial:10-32; Screw Length:12.7mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Binder Head Slotted RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Screws Screws Screws
Product Number 9450 36-9450-ND 01J0003
Product Name Binding Head Screw Machine Screw Screw, Binder, Nylon, 10-32, 12.7Mm; Thread Size Metric Keystone
Screw Type Machine Screw Machine Screw
Head Type Binding Head   Binding Head   Binding Head  ; Other; Binder Head Slotted
Material Plastic; Nylon Plastic; Nylon Nylon 6.6 (Polyamide 6.6); Nylon
Length 0.5000 inch (12.7 mm) 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Binding Head Screw - 9416 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers
M2.5 Pan Head Machine Screw, 6.00L - 29331 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Slotted
View Details
2 suppliers
Nylon Thumb Screw 8-32 x .500
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Plastic; Nylon
Length 0.5000 inch (12.7 mm)
View Details
2 suppliers
Flat Head Screw - 9531 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Plastic; Nylon
View Details
3 suppliers