Keystone Electronics Corp. Slotted Shoulder Screw 4-40 Thread 2424

Description
Part Number: 2424 D Diameter: .125 (3.2) Drive: Slotted Length: .500 [12.7] Material: Stainless Steel Thread: 4-40 490-Slotted Head Screw
Request a Quote Datasheet
Description
Part Number: 2424 D Diameter: .125 (3.2) Drive: Slotted Length: .500 [12.7] Material: Stainless Steel Thread: 4-40 490-Slotted Head Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slotted Shoulder Screw 4-40 Thread - 2424 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slotted Shoulder Screw 4-40 Thread
2424
Slotted Shoulder Screw 4-40 Thread 2424
Part Number: 2424 D Diameter: .125 (3.2) Drive: Slotted Length: .500 [12.7] Material: Stainless Steel Thread: 4-40 490-Slotted Head Screw

Part Number: 2424

  • D Diameter: .125 (3.2)
  • Drive: Slotted
  • Length: .500 [12.7]
  • Material: Stainless Steel
  • Thread: 4-40

490-Slotted Head Screw

Buy Now Datasheet
Shoulder Screw - 36-2424-ND - DigiKey
Thief River Falls, MN, United States
Shoulder Screw
36-2424-ND
Shoulder Screw 36-2424-ND
#4-40 Cheese Head Shoulder Screw Slotted Drive Stainless Steel

#4-40 Cheese Head Shoulder Screw Slotted Drive Stainless Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 2424 36-2424-ND
Product Name Slotted Shoulder Screw 4-40 Thread Shoulder Screw
Screw Type Shoulder Screw Shoulder Screw
Standard Drives Slotted Slotted
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Flat Head Screw - 9541 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Plastic; Nylon
View Details
2 suppliers
Titanium SHCS M6 x 20mm Long - 25063 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7874 inch (20 mm)
View Details
2 suppliers
Shoulder Screw - 36-8706-ND - DigiKey
Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Other; Knob
Standard Drives Slotted
View Details
Socket Shoulder Screw 4-40 Thread - 2444 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
2 suppliers