Keystone Electronics Corp. Pan Head Stainless Steel Screw 9901

Description
Part Number: 9901 Drive: Phillips Length: .375 [9.5] Material: Stainless Steel Thread: 4-40
Request a Quote Datasheet
Description
Part Number: 9901 Drive: Phillips Length: .375 [9.5] Material: Stainless Steel Thread: 4-40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pan Head Stainless Steel Screw - 9901 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Pan Head Stainless Steel Screw
9901
Pan Head Stainless Steel Screw 9901
Part Number: 9901 Drive: Phillips Length: .375 [9.5] Material: Stainless Steel Thread: 4-40

Part Number: 9901

  • Drive: Phillips
  • Length: .375 [9.5]
  • Material: Stainless Steel
  • Thread: 4-40
Buy Now Datasheet
Machine Screw - 36-9901-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9901-ND
Machine Screw 36-9901-ND
#4-40 Pan Head Machine Screw Phillips Drive Stainless Steel

#4-40 Pan Head Machine Screw Phillips Drive Stainless Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9901 36-9901-ND
Product Name Pan Head Stainless Steel Screw Machine Screw
Head Type Pan Head Pan Head
Standard Drives Philips / Frearson Philips / Frearson
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Screw - 36-8709-ND - DigiKey
Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Other; Knob
Standard Drives Slotted
View Details
Volume Control Extender-.687
Specs
Material Brass
Finish Nickel Plated
Length 0.6870 inch (17.45 mm)
View Details
Titanium SHCS M3 x 20mm Long - 25033 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7874 inch (20 mm)
View Details
2 suppliers
M3 Binding Head Screw, -4 White - 9191-4 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers