Keystone Electronics Corp. Nylon Thumb Screw 6-32 x .500" 2505

Description
Part Number: 2505 D Diameter: .360 (9.1) Drive: Knurled Hardware: No Length: .500 [12.7] Material: Nylon Thread: 6-32
Request a Quote Datasheet
Description
Part Number: 2505 D Diameter: .360 (9.1) Drive: Knurled Hardware: No Length: .500 [12.7] Material: Nylon Thread: 6-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nylon Thumb Screw 6-32 x .500
New Hyde Park, NY, USA
Nylon Thumb Screw 6-32 x .500"
2505
Nylon Thumb Screw 6-32 x .500" 2505
Part Number: 2505 D Diameter: .360 (9.1) Drive: Knurled Hardware: No Length: .500 [12.7] Material: Nylon Thread: 6-32

Part Number: 2505

  • D Diameter: .360 (9.1)
  • Drive: Knurled
  • Hardware: No
  • Length: .500 [12.7]
  • Material: Nylon
  • Thread: 6-32
Buy Now Datasheet
Thumb Screw - 36-2505-ND - DigiKey
Thief River Falls, MN, United States
Thumb Screw
36-2505-ND
Thumb Screw 36-2505-ND
#6-32 Knob Thumb Screw Drive Nylon

#6-32 Knob Thumb Screw Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 2505 36-2505-ND
Product Name Nylon Thumb Screw 6-32 x .500" Thumb Screw
Screw Type Thumb Screw
Unlock Full Specs
to access all available technical data

Similar Products

M4 Binding Head Screw, -3 Black - 9192-3 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers
Slotted Jack Screw-Yellow,.500
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Chromate
View Details
Pan Head Screw - 9338 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers
Binding Head Screw - 9455 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers