Keystone Electronics Corp. Flat Head Screw 9543

Description
Part Number: 9543 Length: .250 [6.4] Material: Nylon Style: Flat Head Thread: 8-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9543 Length: .250 [6.4] Material: Nylon Style: Flat Head Thread: 8-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Head Screw - 9543 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Head Screw
9543
Flat Head Screw 9543
Part Number: 9543 Length: .250 [6.4] Material: Nylon Style: Flat Head Thread: 8-32 Type: Screw, Machine

Part Number: 9543

  • Length: .250 [6.4]
  • Material: Nylon
  • Style: Flat Head
  • Thread: 8-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9543-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9543-ND
Machine Screw 36-9543-ND
#8-32 Flat Head Machine Screw Slotted Drive Nylon

#8-32 Flat Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9543 36-9543-ND
Product Name Flat Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Flat Head Flat Head
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Binding Head Screw - 9405 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers
Pan Head Screw - 9353 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers
Slotted Jack Screw-Yellow,.375
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Chromate
View Details
Titanium SHCS M4 x30mm Long - 25045 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1.18 inch (30 mm)
View Details
2 suppliers