Keystone Electronics Corp. Flat Head Screw 9546

Description
Part Number: 9546 Length: .625 [15.9] Material: Nylon Style: Flat Head Thread: 8-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9546 Length: .625 [15.9] Material: Nylon Style: Flat Head Thread: 8-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Head Screw - 9546 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Head Screw
9546
Flat Head Screw 9546
Part Number: 9546 Length: .625 [15.9] Material: Nylon Style: Flat Head Thread: 8-32 Type: Screw, Machine

Part Number: 9546

  • Length: .625 [15.9]
  • Material: Nylon
  • Style: Flat Head
  • Thread: 8-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9546-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9546-ND
Machine Screw 36-9546-ND
#8-32 Flat Head Machine Screw Slotted Drive Nylon

#8-32 Flat Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9546 36-9546-ND
Product Name Flat Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Flat Head Flat Head
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

M3 Pan Head Machine Screw, 12.00L - 29344 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Slotted
View Details
2 suppliers
Binding Head Screw - 9453 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Plastic; Nylon
View Details
2 suppliers
Flat Head Screw - 9536 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Plastic; Nylon
View Details
3 suppliers
Self Tapping Screw, Stainless Steel, #6, 1In.; Thread Size Imperial Keystone - 61T6406 - Newark, An Avnet Company
Specs
Head Type Pan Head; Other; Pan Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 1 inch (25.4 mm)
View Details