Keystone Electronics Corp.
Binding Head Screw, 6-32, Green
8190-6
Description
Part Number: 8190-6
Color: Green
Current Rating: 15 Amps
Orientation: Horizontal
Screw Packaging: Unassembled
Thread: 6-32
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 8190-6
Color: Green
Current Rating: 15 Amps
Orientation: Horizontal
Screw Packaging: Unassembled
Thread: 6-32
Request a Quote
Email Supplier
Datasheet
Suppliers
Binding Head Screw, 6-32, Green
8190-6
Part Number: 8190-6
Color: Green
Current Rating: 15 Amps
Orientation: Horizontal
Screw Packaging: Unassembled
Thread: 6-32
Part Number: 8190-6
- Color: Green
- Current Rating: 15 Amps
- Orientation: Horizontal
- Screw Packaging: Unassembled
- Thread: 6-32
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
8190-6 |
|
Product Name
|
Binding Head Screw, 6-32, Green |
|
Head Type
|
Binding Head
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Standard Drives
Hex Socket / Allen
Material
Titanium
Length
0.7500 inch (19.05 mm)
View Details
2 suppliers
Keystone Electronics Corp.
Screw Type
Machine Screw
Head Type
Flat Head
Material
Plastic; Nylon
View Details
2 suppliers
Keystone Electronics Corp.
Screw Type
Machine Screw
Head Type
Flat Head
Material
Steel
View Details
2 suppliers
Keystone Electronics Corp.
Head Type
Binding Head
Inch
# 6
View Details