Keystone Electronics Corp. Binding Head Screw 9403

Description
Part Number: 9403 Length: .625 [15.9] Material: Steel Style: Binding Head Thread: 4-40 Type: Screw, Machine
Request a Quote
Description
Part Number: 9403 Length: .625 [15.9] Material: Steel Style: Binding Head Thread: 4-40 Type: Screw, Machine
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Binding head machine screw with a 4-40 thread and a length of 0.625 in. (15.9 mm), made of steel. The head is painted for color identification and provides reliable electrical contact to the terminal.

Datasheet Summary
Powered by GS/AI

Binding head machine screw with a 4-40 thread and a length of 0.625 in. (15.9 mm), made of steel. The head is painted for color identification and provides reliable electrical contact to the terminal.

Suppliers

Company
Product
Description
Supplier Links
Binding Head Screw - 9403 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Binding Head Screw
9403
Binding Head Screw 9403
Part Number: 9403 Length: .625 [15.9] Material: Steel Style: Binding Head Thread: 4-40 Type: Screw, Machine

Part Number: 9403

  • Length: .625 [15.9]
  • Material: Steel
  • Style: Binding Head
  • Thread: 4-40
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9403-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9403-ND
Machine Screw 36-9403-ND
#4-40 Binding Head Machine Screw Slotted Drive Steel

#4-40 Binding Head Machine Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9403 36-9403-ND
Product Name Binding Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Binding Head   Binding Head  
Material Steel Steel
Length 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS M5 x 20mm Long - 25053 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7874 inch (20 mm)
View Details
2 suppliers
6-32 Binding Head Screw, -7 Yellow - 9190-7 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers
Nylon Thumb Screw 8-32 x .250
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Plastic; Nylon
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers