Keystone Electronics Corp. Binding Head Screw 9424

Description
Part Number: 9424 Length: .750 [19.1] Material: Steel Style: Binding Head Thread: 10-32 Type: Screw, Machine
Request a Quote
Description
Part Number: 9424 Length: .750 [19.1] Material: Steel Style: Binding Head Thread: 10-32 Type: Screw, Machine
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Machine screw with binding head, steel construction, and 10-32 thread, sized at 0.750 in (19.1 mm) length.

Datasheet Summary
Powered by GS/AI

Machine screw with binding head, steel construction, and 10-32 thread, sized at 0.750 in (19.1 mm) length.

Suppliers

Company
Product
Description
Supplier Links
Binding Head Screw - 9424 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Binding Head Screw
9424
Binding Head Screw 9424
Part Number: 9424 Length: .750 [19.1] Material: Steel Style: Binding Head Thread: 10-32 Type: Screw, Machine

Part Number: 9424

  • Length: .750 [19.1]
  • Material: Steel
  • Style: Binding Head
  • Thread: 10-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9424-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9424-ND
Machine Screw 36-9424-ND
#10-32 Binding Head Machine Screw Slotted Drive Steel

#10-32 Binding Head Machine Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9424 36-9424-ND
Product Name Binding Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Binding Head   Binding Head  
Material Steel Steel
Length 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Screw - 36-8711-ND - DigiKey
Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Other; Knob
Standard Drives Slotted
View Details
Flat Head Screw - 9503 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers
Binding Head Screw, 6-32, Green - 8190-6 - Keystone Electronics Corp.
Specs
Head Type Binding Head  
Inch # 6
View Details
Volume Control Extender-.625
Specs
Material Brass
Finish Nickel Plated
Length 0.6250 inch (15.87 mm)
View Details