Keystone Electronics Corp. Pan Head Screw 9314

Description
Part Number: 9314 Length: 2.000 [50.8] Material: Steel Style: Pan Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9314 Length: 2.000 [50.8] Material: Steel Style: Pan Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pan Head Screw - 9314 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Pan Head Screw
9314
Pan Head Screw 9314
Part Number: 9314 Length: 2.000 [50.8] Material: Steel Style: Pan Head Thread: 6-32 Type: Screw, Machine

Part Number: 9314

  • Length: 2.000 [50.8]
  • Material: Steel
  • Style: Pan Head
  • Thread: 6-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9314-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9314-ND
Machine Screw 36-9314-ND
#6-32 Pan Head Machine Screw Slotted Drive Steel

#6-32 Pan Head Machine Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9314 36-9314-ND
Product Name Pan Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Pan Head Pan Head
Material Steel Steel
Length 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 10-32 x .375 Long - 21006 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
Titanium SHCS M6 x 20mm Long - 25063 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7874 inch (20 mm)
View Details
2 suppliers
M3 Pan Head Machine Screw, 16.00L - 29346 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Slotted
View Details
3 suppliers
Titanium SHCS 1/4-20 x .375 Long - 21906 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers