Keystone Electronics Corp. Flat Head Screw 9532

Description
Part Number: 9532 Length: 1.000 [25.4] Material: Nylon Style: Flat Head Thread: 4-40 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9532 Length: 1.000 [25.4] Material: Nylon Style: Flat Head Thread: 4-40 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Head Screw - 9532 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Head Screw
9532
Flat Head Screw 9532
Part Number: 9532 Length: 1.000 [25.4] Material: Nylon Style: Flat Head Thread: 4-40 Type: Screw, Machine

Part Number: 9532

  • Length: 1.000 [25.4]
  • Material: Nylon
  • Style: Flat Head
  • Thread: 4-40
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9532-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9532-ND
Machine Screw 36-9532-ND
#4-40 Flat Head Machine Screw Slotted Drive Nylon

#4-40 Flat Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet
Screw, Flat, Nylon, 4-40, 25.4Mm; Thread Size Metric Keystone - 01J0042 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Flat, Nylon, 4-40, 25.4Mm; Thread Size Metric Keystone
01J0042
Screw, Flat, Nylon, 4-40, 25.4Mm; Thread Size Metric Keystone 01J0042
SCREW, FLAT, NYLON, 4-40, 25.4MM; Thread Size - Metric:-; Thread Size - Imperial:4-40; Screw Length:25.4mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Slotted RoHS Compliant: Yes

SCREW, FLAT, NYLON, 4-40, 25.4MM; Thread Size - Metric:-; Thread Size - Imperial:4-40; Screw Length:25.4mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Slotted RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Screws Screws Screws
Product Number 9532 36-9532-ND 01J0042
Product Name Flat Head Screw Machine Screw Screw, Flat, Nylon, 4-40, 25.4Mm; Thread Size Metric Keystone
Screw Type Machine Screw Machine Screw
Head Type Flat Head Flat Head Flat Head; Other; Flat / Countersunk Head Slotted
Material Plastic; Nylon Plastic; Nylon Nylon 6.6 (Polyamide 6.6); Nylon
Length 1 inch (25.4 mm) 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Jack Screw Yel w/Hdwr .187
Specs
Material Steel
Finish Zinc Chromate
Length 0.1870 inch (4.75 mm)
View Details
Socket Shoulder Screw 8-32 Thread - 2452 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
2 suppliers
Pan Head Screw - 9344 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers
Slotted Jack Screw-Yellow w/ Hardware,.625
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Chromate
View Details