Keystone Electronics Corp. M3 Pan Head Screw, 25.0 L 29318

Description
Part Number: 29318 Length: 25mm [.984] Material: Steel Thread: M3
Request a Quote Datasheet
Description
Part Number: 29318 Length: 25mm [.984] Material: Steel Thread: M3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M3 Pan Head Screw, 25.0 L - 29318 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M3 Pan Head Screw, 25.0 L
29318
M3 Pan Head Screw, 25.0 L 29318
Part Number: 29318 Length: 25mm [.984] Material: Steel Thread: M3

Part Number: 29318

  • Length: 25mm [.984]
  • Material: Steel
  • Thread: M3
Buy Now Datasheet
Machine Screw - 36-29318-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-29318-ND
Machine Screw 36-29318-ND
M3 Pan Head Machine Screw Slotted Drive Steel

M3 Pan Head Machine Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 29318 36-29318-ND
Product Name M3 Pan Head Screw, 25.0 L Machine Screw
Head Type Pan Head Pan Head
Material Steel Steel
Length 0.9843 inch (25 mm)
Metric M3 M3
Unlock Full Specs
to access all available technical data

Similar Products

Brass Thumb Screw 8-32 Thread - 1709 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Brass
Finish Nickel Plated
View Details
2 suppliers
Titanium SHCS 6-32 x .625 Long - 21610 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.6250 inch (15.87 mm)
View Details
2 suppliers
Pan Head Screw - 9349 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers