Keystone Electronics Corp. Flat Head Screw 9527

Description
Part Number: 9527 Length: .250 [6.4] Material: Nylon Style: Flat Head Thread: 4-40 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9527 Length: .250 [6.4] Material: Nylon Style: Flat Head Thread: 4-40 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Head Screw - 9527 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Head Screw
9527
Flat Head Screw 9527
Part Number: 9527 Length: .250 [6.4] Material: Nylon Style: Flat Head Thread: 4-40 Type: Screw, Machine

Part Number: 9527

  • Length: .250 [6.4]
  • Material: Nylon
  • Style: Flat Head
  • Thread: 4-40
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9527-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9527-ND
Machine Screw 36-9527-ND
#4-40 Flat Head Machine Screw Slotted Drive Nylon

#4-40 Flat Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet
Screw, Flat, Nylon, 4-40, 6.4Mm; Thread Size Metric Keystone - 01J0037 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Flat, Nylon, 4-40, 6.4Mm; Thread Size Metric Keystone
01J0037
Screw, Flat, Nylon, 4-40, 6.4Mm; Thread Size Metric Keystone 01J0037
SCREW, FLAT, NYLON, 4-40, 6.4MM; Thread Size - Metric:-; Thread Size - Imperial:4-40; Screw Length:6.4mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Slotted RoHS Compliant: Yes

SCREW, FLAT, NYLON, 4-40, 6.4MM; Thread Size - Metric:-; Thread Size - Imperial:4-40; Screw Length:6.4mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Slotted RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Screws Screws Screws
Product Number 9527 36-9527-ND 01J0037
Product Name Flat Head Screw Machine Screw Screw, Flat, Nylon, 4-40, 6.4Mm; Thread Size Metric Keystone
Screw Type Machine Screw Machine Screw
Head Type Flat Head Flat Head Flat Head; Other; Flat / Countersunk Head Slotted
Material Plastic; Nylon Plastic; Nylon Nylon 6.6 (Polyamide 6.6); Nylon
Length 0.2500 inch (6.35 mm) 0.2520 inch (6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

M3 Pan Head screw, 6.0 L - 29311 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Material Steel
Length 0.2362 inch (6 mm)
View Details
2 suppliers
SS Thumb Screw .437
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Stainless Steel
Length 0.4370 inch (11.1 mm)
View Details
2 suppliers
Pan Head Stainless Steel Screw - 9910 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Standard Drives Philips / Frearson
Material Stainless Steel
View Details
2 suppliers
Panel Bearing for .250 Shaft - 1705 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
Finish Nickel Plated
Length 0.5000 inch (12.7 mm)
View Details