Keystone Electronics Corp. Pan Head Screw 9321

Description
Part Number: 9321 Length: 1.000 [25.4] Material: Steel Style: Pan Head Thread: 8-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9321 Length: 1.000 [25.4] Material: Steel Style: Pan Head Thread: 8-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pan Head Screw - 9321 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Pan Head Screw
9321
Pan Head Screw 9321
Part Number: 9321 Length: 1.000 [25.4] Material: Steel Style: Pan Head Thread: 8-32 Type: Screw, Machine

Part Number: 9321

  • Length: 1.000 [25.4]
  • Material: Steel
  • Style: Pan Head
  • Thread: 8-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9321-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9321-ND
Machine Screw 36-9321-ND
#8-32 Pan Head Machine Screw Slotted Drive Steel

#8-32 Pan Head Machine Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9321 36-9321-ND
Product Name Pan Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Pan Head Pan Head
Material Steel Steel
Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 1/4-20 x .375 Long - 21906 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
Slotted Jack Screw-Yellow,.375
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Chromate
View Details
Flat Head Screw - 9540 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Plastic; Nylon
View Details
2 suppliers
Slotted Shoulder Screw 8-32 Thread - 2434 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Standard Drives Slotted
Material Stainless Steel
View Details
2 suppliers