Keystone Electronics Corp. Flat Head Screw 9525

Description
Part Number: 9525 Length: 1.000 [25.4] Material: Steel Style: Flat Head Thread: 10-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9525 Length: 1.000 [25.4] Material: Steel Style: Flat Head Thread: 10-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Head Screw - 9525 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Head Screw
9525
Flat Head Screw 9525
Part Number: 9525 Length: 1.000 [25.4] Material: Steel Style: Flat Head Thread: 10-32 Type: Screw, Machine

Part Number: 9525

  • Length: 1.000 [25.4]
  • Material: Steel
  • Style: Flat Head
  • Thread: 10-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9525-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9525-ND
Machine Screw 36-9525-ND
#10-32 Flat Head Machine Screw Slotted Drive Steel

#10-32 Flat Head Machine Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9525 36-9525-ND
Product Name Flat Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Flat Head Flat Head
Material Steel Steel
Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pan Head Screw - 9344 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers
Shoulder Screw - 36-8704-ND - DigiKey
Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Other; Knob
Standard Drives Slotted
View Details
Binding Head Screw - 9413 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers
Titanium SHCS 2-56 x .187 Long - 21203 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.1870 inch (4.75 mm)
View Details
2 suppliers