Keystone Electronics Corp. Binding Head Screw 9412

Description
Part Number: 9412 Length: 1.000 [25.4] Material: Steel Style: Binding Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9412 Length: 1.000 [25.4] Material: Steel Style: Binding Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Head Screw - 9412 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Binding Head Screw
9412
Binding Head Screw 9412
Part Number: 9412 Length: 1.000 [25.4] Material: Steel Style: Binding Head Thread: 6-32 Type: Screw, Machine

Part Number: 9412

  • Length: 1.000 [25.4]
  • Material: Steel
  • Style: Binding Head
  • Thread: 6-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9412-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9412-ND
Machine Screw 36-9412-ND
#6-32 Binding Head Machine Screw Slotted Drive Steel

#6-32 Binding Head Machine Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9412 36-9412-ND
Product Name Binding Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Binding Head   Binding Head  
Material Steel Steel
Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Binding Head Screw - 9447 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Plastic; Nylon
View Details
3 suppliers
Slotted Jack Screw-Yellow,.250
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Chromate
View Details
Unplated Binding Head Screw, M3 - 7689-1 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers
Jack Screw Clear w/Hdwr .187
Specs
Material Steel
Finish Zinc Plated
Length 0.1870 inch (4.75 mm)
View Details