Keystone Electronics Corp. Flat Head Screw 9512

Description
Part Number: 9512 Length: 1.000 [25.4] Material: Steel Style: Flat Head Thread: 6-32 Type: Screw, Machine
Request a Quote
Description
Part Number: 9512 Length: 1.000 [25.4] Material: Steel Style: Flat Head Thread: 6-32 Type: Screw, Machine
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flat head machine screw with a 6-32 thread and 1.000 inch (25.4 mm) length, made of steel with a zinc plating finish. The screw features a Phillips drive and is designed for use in applications requiring machine thread engagement. Head color options are available in nickel, red, black, white, blue, green, and yellow through separate part numbers, but this variant does not include a colored head.

Datasheet Summary
Powered by GS/AI

Flat head machine screw with a 6-32 thread and 1.000 inch (25.4 mm) length, made of steel with a zinc plating finish. The screw features a Phillips drive and is designed for use in applications requiring machine thread engagement. Head color options are available in nickel, red, black, white, blue, green, and yellow through separate part numbers, but this variant does not include a colored head.

Suppliers

Company
Product
Description
Supplier Links
Flat Head Screw - 9512 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Head Screw
9512
Flat Head Screw 9512
Part Number: 9512 Length: 1.000 [25.4] Material: Steel Style: Flat Head Thread: 6-32 Type: Screw, Machine

Part Number: 9512

  • Length: 1.000 [25.4]
  • Material: Steel
  • Style: Flat Head
  • Thread: 6-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9512-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9512-ND
Machine Screw 36-9512-ND
#6-32 Flat Head Machine Screw Slotted Drive Steel

#6-32 Flat Head Machine Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9512 36-9512-ND
Product Name Flat Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Flat Head Flat Head
Material Steel Steel
Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

#8Self Tapping Screw-.500
Specs
Screw Type Self Drilling / Thread Cutting Screw
Standard Drives Slotted
Material Steel
View Details
3 suppliers
Jack Screw SS .187
Keystone Electronics Corp.
Specs
Material Stainless Steel
Length 0.1870 inch (4.75 mm)
Inch # 4
View Details
Flat Head Screw - 9505 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers
Titanium SHCS 6-32 x .250 Long - 21604 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers