Keystone Electronics Corp. Pan Head Screw 9312

Description
Part Number: 9312 Length: 1.000 [25.4] Material: Steel Style: Pan Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9312 Length: 1.000 [25.4] Material: Steel Style: Pan Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pan Head Screw - 9312 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Pan Head Screw
9312
Pan Head Screw 9312
Part Number: 9312 Length: 1.000 [25.4] Material: Steel Style: Pan Head Thread: 6-32 Type: Screw, Machine

Part Number: 9312

  • Length: 1.000 [25.4]
  • Material: Steel
  • Style: Pan Head
  • Thread: 6-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9312-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9312-ND
Machine Screw 36-9312-ND
#6-32 Pan Head Machine Screw Slotted Drive Steel

#6-32 Pan Head Machine Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9312 36-9312-ND
Product Name Pan Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Pan Head Pan Head
Material Steel Steel
Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Binding Head Screw - 9446 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Plastic; Nylon
View Details
2 suppliers
#6Self Tapping Screw-.500
Specs
Screw Type Self Drilling / Thread Cutting Screw
Standard Drives Slotted
Material Steel
View Details
2 suppliers
Titanium SHCS 6-32 x .625 Long - 21610 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.6250 inch (15.87 mm)
View Details
2 suppliers
SS Thumb Screw .437
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Stainless Steel
Length 0.4370 inch (11.1 mm)
View Details
2 suppliers