Keystone Electronics Corp. Flat Head Screw 9551

Description
Part Number: 9551 Length: .750 [19.1] Material: Nylon Style: Flat Head Thread: 10-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9551 Length: .750 [19.1] Material: Nylon Style: Flat Head Thread: 10-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Head Screw - 9551 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Head Screw
9551
Flat Head Screw 9551
Part Number: 9551 Length: .750 [19.1] Material: Nylon Style: Flat Head Thread: 10-32 Type: Screw, Machine

Part Number: 9551

  • Length: .750 [19.1]
  • Material: Nylon
  • Style: Flat Head
  • Thread: 10-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9551-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9551-ND
Machine Screw 36-9551-ND
#10-32 Flat Head Machine Screw Slotted Drive Nylon

#10-32 Flat Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9551 36-9551-ND
Product Name Flat Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Flat Head Flat Head
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Binding Head Screw, 6-32, Black - 8190-3 - Keystone Electronics Corp.
Specs
Head Type Binding Head  
Inch # 6
View Details
Titanium SHCS M6 x 16mm Long - 25062 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.6299 inch (16 mm)
View Details
2 suppliers
6-32 Binding Head Screw, -5 Blue - 9190-5 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers
Titanium SHCS M6 x 20mm Long - 25063 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7874 inch (20 mm)
View Details
2 suppliers