Keystone Electronics Corp. Flat Head Screw 9503

Description
Part Number: 9503 Length: .625 [15.9] Material: Steel Style: Flat Head Thread: 4-40 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9503 Length: .625 [15.9] Material: Steel Style: Flat Head Thread: 4-40 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Head Screw - 9503 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Head Screw
9503
Flat Head Screw 9503
Part Number: 9503 Length: .625 [15.9] Material: Steel Style: Flat Head Thread: 4-40 Type: Screw, Machine

Part Number: 9503

  • Length: .625 [15.9]
  • Material: Steel
  • Style: Flat Head
  • Thread: 4-40
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9503-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9503-ND
Machine Screw 36-9503-ND
#4-40 Flat Head Machine Screw Slotted Drive Steel

#4-40 Flat Head Machine Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9503 36-9503-ND
Product Name Flat Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Flat Head Flat Head
Material Steel Steel
Length 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Jack Screw-Clear,.375
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Plated
View Details
Flat Head Screw - 9544 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Plastic; Nylon
View Details
2 suppliers
Shoulder Screw - 36-8704-ND - DigiKey
Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Other; Knob
Standard Drives Slotted
View Details
Nylon Thumb Screw 8-32 x .500
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Plastic; Nylon
Length 0.5000 inch (12.7 mm)
View Details
2 suppliers