Keystone Electronics Corp. Binding Head Screw 9441

Description
Part Number: 9441 Length: 2.000 [50.8] Material: Nylon Style: Binding Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9441 Length: 2.000 [50.8] Material: Nylon Style: Binding Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Head Screw - 9441 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Binding Head Screw
9441
Binding Head Screw 9441
Part Number: 9441 Length: 2.000 [50.8] Material: Nylon Style: Binding Head Thread: 6-32 Type: Screw, Machine

Part Number: 9441

  • Length: 2.000 [50.8]
  • Material: Nylon
  • Style: Binding Head
  • Thread: 6-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9441-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9441-ND
Machine Screw 36-9441-ND
#6-32 Binding Head Machine Screw Slotted Drive Nylon

#6-32 Binding Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9441 36-9441-ND
Product Name Binding Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Binding Head   Binding Head  
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Volume Control Extender-.625
Specs
Material Brass
Finish Nickel Plated
Length 0.6250 inch (15.87 mm)
View Details
Pan Head Screw - 9329 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers
Jack Screw Clear w/Hdwr .187
Specs
Material Steel
Finish Zinc Plated
Length 0.1870 inch (4.75 mm)
View Details
Binding Head Screw - 9438 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Plastic; Nylon
View Details
3 suppliers