Keystone Electronics Corp. Binding Head Screw 9405

Description
Part Number: 9405 Length: 1.000 [25.4] Material: Steel Style: Binding Head Thread: 4-40 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9405 Length: 1.000 [25.4] Material: Steel Style: Binding Head Thread: 4-40 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Head Screw - 9405 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Binding Head Screw
9405
Binding Head Screw 9405
Part Number: 9405 Length: 1.000 [25.4] Material: Steel Style: Binding Head Thread: 4-40 Type: Screw, Machine

Part Number: 9405

  • Length: 1.000 [25.4]
  • Material: Steel
  • Style: Binding Head
  • Thread: 4-40
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9405-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9405-ND
Machine Screw 36-9405-ND
#4-40 Binding Head Machine Screw Slotted Drive Steel

#4-40 Binding Head Machine Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9405 36-9405-ND
Product Name Binding Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Binding Head   Binding Head  
Material Steel Steel
Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Screw - 36-2416-ND - DigiKey
Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Other; Cheese Head
Standard Drives Slotted
View Details
6-32 Binding Head Screw, -5 Blue - 9190-5 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers
Titanium SHCS 1/4-20 x .875 Long - 21914 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.8750 inch (22.22 mm)
View Details
2 suppliers
Flat Head Screw - 9510 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers