Keystone Electronics Corp. #4Self Tapping Screw-.375" length 9575

Description
Part Number: 9575 Length: .375 [9.5] Material: Steel Style: Slot Head Thread: #4 Type: Screw, Self Tapping
Request a Quote Datasheet
Description
Part Number: 9575 Length: .375 [9.5] Material: Steel Style: Slot Head Thread: #4 Type: Screw, Self Tapping
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
#4Self Tapping Screw-.375
New Hyde Park, NY, USA
#4Self Tapping Screw-.375" length
9575
#4Self Tapping Screw-.375" length 9575
Part Number: 9575 Length: .375 [9.5] Material: Steel Style: Slot Head Thread: #4 Type: Screw, Self Tapping

Part Number: 9575

  • Length: .375 [9.5]
  • Material: Steel
  • Style: Slot Head
  • Thread: #4
  • Type: Screw, Self Tapping
Buy Now Datasheet
Sheet Metal Screw - 36-9575-ND - DigiKey
Thief River Falls, MN, United States
Sheet Metal Screw
36-9575-ND
Sheet Metal Screw 36-9575-ND
#4 Hex Head Sheet Metal Screw Slotted Drive Steel

#4 Hex Head Sheet Metal Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9575 36-9575-ND
Product Name #4Self Tapping Screw-.375" length Sheet Metal Screw
Screw Type Self Drilling / Thread Cutting Screw Sheet Metal Screw
Standard Drives Slotted Slotted
Material Steel Steel
Length 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 4-40 x .187 Long - 21403 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.1870 inch (4.75 mm)
View Details
2 suppliers
Pan Head Screw - 9351 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers
Binding Head Screw - 9452 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Plastic; Nylon
View Details
3 suppliers
Titanium SHCS M6 x 10mm Long - 25061 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3937 inch (10 mm)
View Details
2 suppliers