Keystone Electronics Corp. Pan Head Screw 9309

Description
Part Number: 9309 Length: .500 [12.7] Material: Steel Style: Pan Head Thread: 6-32 Type: Screw, Machine
Request a Quote
Description
Part Number: 9309 Length: .500 [12.7] Material: Steel Style: Pan Head Thread: 6-32 Type: Screw, Machine
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Keystone Electronics Corp. Pan Head Screw, part number 9309, features a length of 0.500 inches (12.7 mm) and is constructed from steel. It has a thread size of 6-32, making it suitable for various applications where a machine screw is required. The pan head design allows for a larger bearing surface, which can help distribute load and reduce the risk of damage to the material being fastened. This screw is ideal for use in environments where strength and durability are essential.

Datasheet Summary
Powered by GS/AI

The Keystone Electronics Corp. Pan Head Screw, part number 9309, features a length of 0.500 inches (12.7 mm) and is constructed from steel. It has a thread size of 6-32, making it suitable for various applications where a machine screw is required. The pan head design allows for a larger bearing surface, which can help distribute load and reduce the risk of damage to the material being fastened. This screw is ideal for use in environments where strength and durability are essential.

Suppliers

Company
Product
Description
Supplier Links
Pan Head Screw - 9309 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Pan Head Screw
9309
Pan Head Screw 9309
Part Number: 9309 Length: .500 [12.7] Material: Steel Style: Pan Head Thread: 6-32 Type: Screw, Machine

Part Number: 9309

  • Length: .500 [12.7]
  • Material: Steel
  • Style: Pan Head
  • Thread: 6-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9309-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9309-ND
Machine Screw 36-9309-ND
#6-32 Pan Head Machine Screw Slotted Drive Steel

#6-32 Pan Head Machine Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9309 36-9309-ND
Product Name Pan Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Pan Head Pan Head
Material Steel Steel
Length 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Screw - 36-8709-ND - DigiKey
Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Other; Knob
Standard Drives Slotted
View Details
M4 Binding Head Screw, -6 Green - 9192-6 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers
Pan Head Screw - 9352 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers
Titanium SHCS 1/4-20 x 1.125 Long - 21918 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1.12 inch (28.57 mm)
View Details
2 suppliers