Keystone Electronics Corp. Binding Head Screw 9436

Description
Part Number: 9436 Length: .500 [12.7] Material: Nylon Style: Binding Head Thread: 6-32 Type: Screw, Machine
Request a Quote
Description
Part Number: 9436 Length: .500 [12.7] Material: Nylon Style: Binding Head Thread: 6-32 Type: Screw, Machine
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Machine screw with binding head, 6-32 thread, and a length of 0.500 in. (12.7 mm), made of Nylon 6/6 with a UL 94V-2 rating. The head is colored and painted for visual identification while maintaining electrical contact with the terminal.

Datasheet Summary
Powered by GS/AI

Machine screw with binding head, 6-32 thread, and a length of 0.500 in. (12.7 mm), made of Nylon 6/6 with a UL 94V-2 rating. The head is colored and painted for visual identification while maintaining electrical contact with the terminal.

Suppliers

Company
Product
Description
Supplier Links
Binding Head Screw - 9436 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Binding Head Screw
9436
Binding Head Screw 9436
Part Number: 9436 Length: .500 [12.7] Material: Nylon Style: Binding Head Thread: 6-32 Type: Screw, Machine

Part Number: 9436

  • Length: .500 [12.7]
  • Material: Nylon
  • Style: Binding Head
  • Thread: 6-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9436-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9436-ND
Machine Screw 36-9436-ND
#6-32 Binding Head Machine Screw Slotted Drive Nylon

#6-32 Binding Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet
Screw, Binder, Nylon, 6-32, 12.7Mm; Thread Size Metric Keystone - 99H9989 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Binder, Nylon, 6-32, 12.7Mm; Thread Size Metric Keystone
99H9989
Screw, Binder, Nylon, 6-32, 12.7Mm; Thread Size Metric Keystone 99H9989
SCREW, BINDER, NYLON, 6-32, 12.7MM; Thread Size - Metric:-; Thread Size - Imperial:6-32; Screw Length:12.7mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Binder Head Slotted; Product Range:- RoHS Compliant: Yes

SCREW, BINDER, NYLON, 6-32, 12.7MM; Thread Size - Metric:-; Thread Size - Imperial:6-32; Screw Length:12.7mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Binder Head Slotted; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Screws Screws Screws
Product Number 9436 36-9436-ND 99H9989
Product Name Binding Head Screw Machine Screw Screw, Binder, Nylon, 6-32, 12.7Mm; Thread Size Metric Keystone
Screw Type Machine Screw Machine Screw
Head Type Binding Head   Binding Head   Binding Head  ; Other; Binder Head Slotted
Material Plastic; Nylon Plastic; Nylon Nylon 6.6 (Polyamide 6.6); Nylon
Length 0.5000 inch (12.7 mm) 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Binding Head Screw - 9426 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers
Titanium SHCS 6-32 x 1.00 Long - 21616 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1 inch (25.4 mm)
View Details
2 suppliers
Socket Shoulder Screw 4-40 Thread - 2441 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
2 suppliers
Pan Head Screw - 9308 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers