Keystone Electronics Corp. Pan Head Screw 9332

Description
Part Number: 9332 Length: 1.000 [25.4] Material: Nylon Style: Pan Head Thread: 4-40 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9332 Length: 1.000 [25.4] Material: Nylon Style: Pan Head Thread: 4-40 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pan Head Screw - 9332 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Pan Head Screw
9332
Pan Head Screw 9332
Part Number: 9332 Length: 1.000 [25.4] Material: Nylon Style: Pan Head Thread: 4-40 Type: Screw, Machine

Part Number: 9332

  • Length: 1.000 [25.4]
  • Material: Nylon
  • Style: Pan Head
  • Thread: 4-40
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9332-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9332-ND
Machine Screw 36-9332-ND
#4-40 Pan Head Machine Screw Slotted Drive Nylon

#4-40 Pan Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9332 36-9332-ND
Product Name Pan Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Pan Head Pan Head
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Flat Head Screw - 9516 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers
Socket Shoulder Screw 4-40 Thread - 2441 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
2 suppliers
Nylon Thumb Screw 8-32 x .250
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Plastic; Nylon
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
Binding Head Screw - 9424 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers