Keystone Electronics Corp. Pan Head Screw 9325

Description
Part Number: 9325 Length: 1.000 [25.4] Material: Steel Style: Pan Head Thread: 10-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9325 Length: 1.000 [25.4] Material: Steel Style: Pan Head Thread: 10-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pan Head Screw - 9325 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Pan Head Screw
9325
Pan Head Screw 9325
Part Number: 9325 Length: 1.000 [25.4] Material: Steel Style: Pan Head Thread: 10-32 Type: Screw, Machine

Part Number: 9325

  • Length: 1.000 [25.4]
  • Material: Steel
  • Style: Pan Head
  • Thread: 10-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9325-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9325-ND
Machine Screw 36-9325-ND
#10-32 Pan Head Machine Screw Slotted Drive Steel

#10-32 Pan Head Machine Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9325 36-9325-ND
Product Name Pan Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Pan Head Pan Head
Material Steel Steel
Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS M6 x 10mm Long - 25061 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3937 inch (10 mm)
View Details
2 suppliers
Binding Head Screw - 9421 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers
M2.5 Pan Head Screw, 6.0 L - 29301 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Material Steel
Length 0.2362 inch (6 mm)
View Details
2 suppliers
Flat Head Screw - 9502 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers