Keystone Electronics Corp. Binding Head Screw 9435

Description
Part Number: 9435 Length: .375 [9.5] Material: Nylon Style: Binding Head Thread: 6-32 Type: Screw, Machine
Request a Quote
Description
Part Number: 9435 Length: .375 [9.5] Material: Nylon Style: Binding Head Thread: 6-32 Type: Screw, Machine
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A nylon 6/6 binding head machine screw with a 6-32 thread and a length of 0.375 inch (9.5 mm), compliant with UL 94V-2 flammability rating.

Datasheet Summary
Powered by GS/AI

A nylon 6/6 binding head machine screw with a 6-32 thread and a length of 0.375 inch (9.5 mm), compliant with UL 94V-2 flammability rating.

Suppliers

Company
Product
Description
Supplier Links
Binding Head Screw - 9435 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Binding Head Screw
9435
Binding Head Screw 9435
Part Number: 9435 Length: .375 [9.5] Material: Nylon Style: Binding Head Thread: 6-32 Type: Screw, Machine

Part Number: 9435

  • Length: .375 [9.5]
  • Material: Nylon
  • Style: Binding Head
  • Thread: 6-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9435-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9435-ND
Machine Screw 36-9435-ND
#6-32 Binding Head Machine Screw Slotted Drive Nylon

#6-32 Binding Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9435 36-9435-ND
Product Name Binding Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Binding Head   Binding Head  
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Pan Head Stainless Steel Screw - 9911 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Standard Drives Philips / Frearson
Material Stainless Steel
View Details
2 suppliers
Binding Head Screw, 6-32, Green - 8190-6 - Keystone Electronics Corp.
Specs
Head Type Binding Head  
Inch # 6
View Details
Pan Head Screw - 9327 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers
Pan Head Screw - 9330 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers